Pollack Interlace Fabric 5056/06

Description
Color: black walnut Weight: 20 7/8 ounces per linear yard, 645 1/2 grams per linear meter Flammability: CB117E - passes Origin: Netherlands Notes: The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates
Description
Color: black walnut Weight: 20 7/8 ounces per linear yard, 645 1/2 grams per linear meter Flammability: CB117E - passes Origin: Netherlands Notes: The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Interlace Fabric - 5056/06 - Pollack
New York, NY, USA
Interlace Fabric
5056/06
Interlace Fabric 5056/06
Color: black walnut Weight: 20 7/8 ounces per linear yard, 645 1/2 grams per linear meter Flammability: CB117E - passes Origin: Netherlands Notes: The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Color: black walnut
Weight: 20 7/8 ounces per linear yard, 645 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: Netherlands
Notes: The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5056/06
Product Name Interlace Fabric
Material Cotton; Natural; Mohair
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 36-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details