Pollack Interlace Fabric 5056/01

Description
Color: tussah Weight: 20 7/8 ounces per linear yard, 645 1/2 grams per linear meter Flammability: CB117E - passes Origin: Netherlands Notes: The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates
Description
Color: tussah Weight: 20 7/8 ounces per linear yard, 645 1/2 grams per linear meter Flammability: CB117E - passes Origin: Netherlands Notes: The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Interlace Fabric - 5056/01 - Pollack
New York, NY, USA
Interlace Fabric
5056/01
Interlace Fabric 5056/01
Color: tussah Weight: 20 7/8 ounces per linear yard, 645 1/2 grams per linear meter Flammability: CB117E - passes Origin: Netherlands Notes: The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Color: tussah
Weight: 20 7/8 ounces per linear yard, 645 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: Netherlands
Notes: The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5056/01
Product Name Interlace Fabric
Material Cotton; Natural; Mohair
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details