Pollack Symmetry Fabric 5054/02

Description
Color: cognac Weight: 25 ounces per linear yard, 776 3/8 grams per linear meter Flammability: CB117E - passes Origin: Peru Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: cognac Weight: 25 ounces per linear yard, 776 3/8 grams per linear meter Flammability: CB117E - passes Origin: Peru Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Symmetry Fabric - 5054/02 - Pollack
New York, NY, USA
Symmetry Fabric
5054/02
Symmetry Fabric 5054/02
Color: cognac Weight: 25 ounces per linear yard, 776 3/8 grams per linear meter Flammability: CB117E - passes Origin: Peru Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2007 Pollack & Associates

Color: cognac
Weight: 25 ounces per linear yard, 776 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: Peru
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5054/02
Product Name Symmetry Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details