Pollack Embellushed Plush Fabric 5046/05

Description
Color: earth Weight: 43 1/4 ounces per linear yard, 1340 7/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2004 Pollack & Associates
Description
Color: earth Weight: 43 1/4 ounces per linear yard, 1340 7/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2004 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Embellushed Plush Fabric - 5046/05 - Pollack
New York, NY, USA
Embellushed Plush Fabric
5046/05
Embellushed Plush Fabric 5046/05
Color: earth Weight: 43 1/4 ounces per linear yard, 1340 7/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2004 Pollack & Associates

Color: earth
Weight: 43 1/4 ounces per linear yard, 1340 7/8 grams per linear meter
Flammability: CB117E - passes NFPA 260 - class II
Origin: Italy
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2004 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5046/05
Product Name Embellushed Plush Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Commercial Grade Fiberglass Paper - CERMEX® PR1000-C - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details