Pollack Sedan Plush Fabric 5028/09

Description
Color: paprika Weight: 24 3/4 ounces per linear yard, 767 3/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2001 Pollack & Associates
Description
Color: paprika Weight: 24 3/4 ounces per linear yard, 767 3/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2001 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Sedan Plush Fabric - 5028/09 - Pollack
New York, NY, USA
Sedan Plush Fabric
5028/09
Sedan Plush Fabric 5028/09
Color: paprika Weight: 24 3/4 ounces per linear yard, 767 3/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2001 Pollack & Associates

Color: paprika
Weight: 24 3/4 ounces per linear yard, 767 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2001 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5028/09
Product Name Sedan Plush Fabric
Material Synthetic; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details