Pollack Allure Fabric 5019/03

Description
Color: truffle Weight: 13 1/2 ounces per linear yard, 418 1/2 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1999 Pollack & Associates
Description
Color: truffle Weight: 13 1/2 ounces per linear yard, 418 1/2 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1999 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Allure Fabric - 5019/03 - Pollack
New York, NY, USA
Allure Fabric
5019/03
Allure Fabric 5019/03
Color: truffle Weight: 13 1/2 ounces per linear yard, 418 1/2 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1999 Pollack & Associates

Color: truffle
Weight: 13 1/2 ounces per linear yard, 418 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1999 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5019/03
Product Name Allure Fabric
Material Synthetic; Cotton; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone/Refractory Coated Fabrics and Textiles - ARMATEX® SQ - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details