Color: parsley
Weight: 17 1/2 ounces per linear yard, 542 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: The Netherlands
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio
| Pollack | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 5013/33 |
| Product Name | Accolade Fabric |
| Type | Industrial Fabric |