Pollack Accolade Fabric 5013/03

Description
Color: weimaraner Weight: 17 1/2 ounces per linear yard, 542 1/2 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio
Description
Color: weimaraner Weight: 17 1/2 ounces per linear yard, 542 1/2 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Accolade Fabric - 5013/03 - Pollack
New York, NY, USA
Accolade Fabric
5013/03
Accolade Fabric 5013/03
Color: weimaraner Weight: 17 1/2 ounces per linear yard, 542 1/2 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Color: weimaraner
Weight: 17 1/2 ounces per linear yard, 542 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: The Netherlands
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 5013/03
Product Name Accolade Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 459791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 22.1 lbs (10 kg)
View Details
Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Woven; Rope or Cordage
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details