Pollack Accolade Fabric 5013/01

Description
Color: chamois Weight: 17 1/2 ounces per linear yard, 542 1/2 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio
Description
Color: chamois Weight: 17 1/2 ounces per linear yard, 542 1/2 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Accolade Fabric - 5013/01 - Pollack
New York, NY, USA
Accolade Fabric
5013/01
Accolade Fabric 5013/01
Color: chamois Weight: 17 1/2 ounces per linear yard, 542 1/2 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Color: chamois
Weight: 17 1/2 ounces per linear yard, 542 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: The Netherlands
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 5013/01
Product Name Accolade Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Rope - 459791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 22.1 lbs (10 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details