Pollack Silken Plush Fabric 5008/05

Description
Color: raisin Weight: 25 ounces per linear yard, 775 1/8 grams per linear meter Flammability: CB117E - passes Origin: Netherlands Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio
Description
Color: raisin Weight: 25 ounces per linear yard, 775 1/8 grams per linear meter Flammability: CB117E - passes Origin: Netherlands Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Silken Plush Fabric - 5008/05 - Pollack
New York, NY, USA
Silken Plush Fabric
5008/05
Silken Plush Fabric 5008/05
Color: raisin Weight: 25 ounces per linear yard, 775 1/8 grams per linear meter Flammability: CB117E - passes Origin: Netherlands Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Color: raisin
Weight: 25 ounces per linear yard, 775 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Netherlands
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5008/05
Product Name Silken Plush Fabric
Material Cotton; Natural; Silk; Mohair
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details