Pollack Monarch Mohair Fabric 5007/07

Description
Color: night sky Weight: 26 1/4 ounces per linear yard, 813 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1997 Pollack & Associates
Description
Color: night sky Weight: 26 1/4 ounces per linear yard, 813 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1997 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Monarch Mohair Fabric - 5007/07 - Pollack
New York, NY, USA
Monarch Mohair Fabric
5007/07
Monarch Mohair Fabric 5007/07
Color: night sky Weight: 26 1/4 ounces per linear yard, 813 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1997 Pollack & Associates

Color: night sky
Weight: 26 1/4 ounces per linear yard, 813 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1997 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5007/07
Product Name Monarch Mohair Fabric
Material Cotton; Natural; Mohair
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Aluminized Silica Fabrics - SILTEX® 19 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details