Pollack Vintage Velvet Fabric 5005/12

Description
Color: dill Weight: 20 1/2 ounces per linear yard, 635 5/8 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio
Description
Color: dill Weight: 20 1/2 ounces per linear yard, 635 5/8 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Vintage Velvet Fabric - 5005/12 - Pollack
New York, NY, USA
Vintage Velvet Fabric
5005/12
Vintage Velvet Fabric 5005/12
Color: dill Weight: 20 1/2 ounces per linear yard, 635 5/8 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Color: dill
Weight: 20 1/2 ounces per linear yard, 635 5/8 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: USA
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5005/12
Product Name Vintage Velvet Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details