Pollack Mr. Softie Fabric 4162/09

Description
Color: nougat Weight: 15 3/8 ounces per linear yard, 475 grams per linear meter Flammability: CB117E - passes UFAC - class I NFPA 260 - class I Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates
Description
Color: nougat Weight: 15 3/8 ounces per linear yard, 475 grams per linear meter Flammability: CB117E - passes UFAC - class I NFPA 260 - class I Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Mr. Softie Fabric - 4162/09 - Pollack
New York, NY, USA
Mr. Softie Fabric
4162/09
Mr. Softie Fabric 4162/09
Color: nougat Weight: 15 3/8 ounces per linear yard, 475 grams per linear meter Flammability: CB117E - passes UFAC - class I NFPA 260 - class I Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates

Color: nougat
Weight: 15 3/8 ounces per linear yard, 475 grams per linear meter
Flammability: CB117E - passes UFAC - class I NFPA 260 - class I
Origin: Belgium
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4162/09
Product Name Mr. Softie Fabric
Material Synthetic; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details