Pollack Mr. Softie Fabric 4162/01

Description
Color: sandbar Weight: 15 3/8 ounces per linear yard, 475 grams per linear meter Flammability: CB117E - passes UFAC - class I NFPA 260 - class I Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates
Description
Color: sandbar Weight: 15 3/8 ounces per linear yard, 475 grams per linear meter Flammability: CB117E - passes UFAC - class I NFPA 260 - class I Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Mr. Softie Fabric - 4162/01 - Pollack
New York, NY, USA
Mr. Softie Fabric
4162/01
Mr. Softie Fabric 4162/01
Color: sandbar Weight: 15 3/8 ounces per linear yard, 475 grams per linear meter Flammability: CB117E - passes UFAC - class I NFPA 260 - class I Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates

Color: sandbar
Weight: 15 3/8 ounces per linear yard, 475 grams per linear meter
Flammability: CB117E - passes UFAC - class I NFPA 260 - class I
Origin: Belgium
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4162/01
Product Name Mr. Softie Fabric
Material Synthetic; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Nanofiber Composite
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details