Pollack Burnish Fabric 4157/10

Description
Color: graphite Weight: 11 3/4 ounces per linear yard, 364 7/8 grams per linear meter Flammability: CB117E - passes UFAC - class I NFPA 260 - class I Origin: Belgium Notes: Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: graphite Weight: 11 3/4 ounces per linear yard, 364 7/8 grams per linear meter Flammability: CB117E - passes UFAC - class I NFPA 260 - class I Origin: Belgium Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Burnish Fabric - 4157/10 - Pollack
New York, NY, USA
Burnish Fabric
4157/10
Burnish Fabric 4157/10
Color: graphite Weight: 11 3/4 ounces per linear yard, 364 7/8 grams per linear meter Flammability: CB117E - passes UFAC - class I NFPA 260 - class I Origin: Belgium Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Color: graphite
Weight: 11 3/4 ounces per linear yard, 364 7/8 grams per linear meter
Flammability: CB117E - passes UFAC - class I NFPA 260 - class I
Origin: Belgium
Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4157/10
Product Name Burnish Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Fiberglass Textiles - HYTEX® 1400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details