Pollack Linen Canvas Fabric 4154/05

Description
Color: mushroom Weight: 27 ounces per linear yard, 838 3/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: mushroom Weight: 27 ounces per linear yard, 838 3/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Linen Canvas Fabric - 4154/05 - Pollack
New York, NY, USA
Linen Canvas Fabric
4154/05
Linen Canvas Fabric 4154/05
Color: mushroom Weight: 27 ounces per linear yard, 838 3/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Color: mushroom
Weight: 27 ounces per linear yard, 838 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4154/05
Product Name Linen Canvas Fabric
Material Synthetic; Natural; Polyamide; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details