Pollack Pasha Fabric 4153/04

Description
Color: seal Weight: 21 ounces per linear yard, 651 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: seal Weight: 21 ounces per linear yard, 651 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Pasha Fabric - 4153/04 - Pollack
New York, NY, USA
Pasha Fabric
4153/04
Pasha Fabric 4153/04
Color: seal Weight: 21 ounces per linear yard, 651 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates

Color: seal
Weight: 21 ounces per linear yard, 651 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4153/04
Product Name Pasha Fabric
Material Synthetic; Cotton; Natural; Polyamide; Wool
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details