Pollack Knight in Shining Armor Fabric 4152/05

Description
Color: bronze Weight: 35 1/8 ounces per linear yard, 1089 3/4 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: bronze Weight: 35 1/8 ounces per linear yard, 1089 3/4 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Knight in Shining Armor Fabric - 4152/05 - Pollack
New York, NY, USA
Knight in Shining Armor Fabric
4152/05
Knight in Shining Armor Fabric 4152/05
Color: bronze Weight: 35 1/8 ounces per linear yard, 1089 3/4 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2011 Pollack & Associates

Color: bronze
Weight: 35 1/8 ounces per linear yard, 1089 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4152/05
Product Name Knight in Shining Armor Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Woven Silica Fabrics - SILTEX® 46-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details