Pollack Basketwork Fabric 4151/06

Description
Color: woodgrain Weight: 16 3/8 ounces per linear yard, 507 1/2 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: woodgrain Weight: 16 3/8 ounces per linear yard, 507 1/2 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Basketwork Fabric - 4151/06 - Pollack
New York, NY, USA
Basketwork Fabric
4151/06
Basketwork Fabric 4151/06
Color: woodgrain Weight: 16 3/8 ounces per linear yard, 507 1/2 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Color: woodgrain
Weight: 16 3/8 ounces per linear yard, 507 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: Scotland
Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4151/06
Product Name Basketwork Fabric
Material Cotton; Natural; Wool; Linen / Flax; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details