Pollack Basketwork Fabric 4151/01

Description
Color: parchment Weight: 16 3/8 ounces per linear yard, 507 1/2 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: parchment Weight: 16 3/8 ounces per linear yard, 507 1/2 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Basketwork Fabric - 4151/01 - Pollack
New York, NY, USA
Basketwork Fabric
4151/01
Basketwork Fabric 4151/01
Color: parchment Weight: 16 3/8 ounces per linear yard, 507 1/2 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Color: parchment
Weight: 16 3/8 ounces per linear yard, 507 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: Scotland
Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4151/01
Product Name Basketwork Fabric
Material Cotton; Natural; Wool; Linen / Flax; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details