Pollack Palette Fabric 4149/10

Description
Color: strawberry jam Weight: 18 7/8 ounces per linear yard, 586 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: strawberry jam Weight: 18 7/8 ounces per linear yard, 586 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Palette Fabric - 4149/10 - Pollack
New York, NY, USA
Palette Fabric
4149/10
Palette Fabric 4149/10
Color: strawberry jam Weight: 18 7/8 ounces per linear yard, 586 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Color: strawberry jam
Weight: 18 7/8 ounces per linear yard, 586 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4149/10
Product Name Palette Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 28 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0280 inch (0.7112 mm)
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Nanofiber Composite
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details