Pollack Palette Fabric 4149/09

Description
Color: firecracker Weight: 18 7/8 ounces per linear yard, 586 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: firecracker Weight: 18 7/8 ounces per linear yard, 586 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Palette Fabric - 4149/09 - Pollack
New York, NY, USA
Palette Fabric
4149/09
Palette Fabric 4149/09
Color: firecracker Weight: 18 7/8 ounces per linear yard, 586 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Color: firecracker
Weight: 18 7/8 ounces per linear yard, 586 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4149/09
Product Name Palette Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details