Pollack Linen Hopsack Fabric 4144/06

Description
Color: wood Weight: 37 1/8 ounces per linear yard, 1149 7/8 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: wood Weight: 37 1/8 ounces per linear yard, 1149 7/8 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Linen Hopsack Fabric - 4144/06 - Pollack
New York, NY, USA
Linen Hopsack Fabric
4144/06
Linen Hopsack Fabric 4144/06
Color: wood Weight: 37 1/8 ounces per linear yard, 1149 7/8 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Color: wood
Weight: 37 1/8 ounces per linear yard, 1149 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Chile
Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4144/06
Product Name Linen Hopsack Fabric
Material Natural; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Needled Fiberglass Mat - CERMEX® MT1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details