Pollack Flaxen Satin Fabric 4142/06

Description
Color: melon Weight: 17 ounces per linear yard, 527 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: melon Weight: 17 ounces per linear yard, 527 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Flaxen Satin Fabric - 4142/06 - Pollack
New York, NY, USA
Flaxen Satin Fabric
4142/06
Flaxen Satin Fabric 4142/06
Color: melon Weight: 17 ounces per linear yard, 527 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates

Color: melon
Weight: 17 ounces per linear yard, 527 grams per linear meter
Flammability: CB117E - passes
Origin: New Zealand
Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4142/06
Product Name Flaxen Satin Fabric
Material Synthetic; Natural; Polyamide; Wool; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details