Pollack Flaxen Satin Fabric 4142/01

Description
Color: pearl Weight: 17 ounces per linear yard, 527 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: pearl Weight: 17 ounces per linear yard, 527 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Flaxen Satin Fabric - 4142/01 - Pollack
New York, NY, USA
Flaxen Satin Fabric
4142/01
Flaxen Satin Fabric 4142/01
Color: pearl Weight: 17 ounces per linear yard, 527 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates

Color: pearl
Weight: 17 ounces per linear yard, 527 grams per linear meter
Flammability: CB117E - passes
Origin: New Zealand
Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4142/01
Product Name Flaxen Satin Fabric
Material Synthetic; Natural; Polyamide; Wool; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 22 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details