Pollack Bamboo Crepe Fabric 4141/08

Description
Color: sea Weight: 15 1/8 ounces per linear yard, 470 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: sea Weight: 15 1/8 ounces per linear yard, 470 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Bamboo Crepe Fabric - 4141/08 - Pollack
New York, NY, USA
Bamboo Crepe Fabric
4141/08
Bamboo Crepe Fabric 4141/08
Color: sea Weight: 15 1/8 ounces per linear yard, 470 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Color: sea
Weight: 15 1/8 ounces per linear yard, 470 grams per linear meter
Flammability: CB117E - passes
Origin: Germany
Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4141/08
Product Name Bamboo Crepe Fabric
Material Natural; Bamboo
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Aromatic Polyamide -  - Mid-Mountain Materials, Inc.
Specs
Material Synthetic; Polyamide
Applications Aerospace; Automotive / Transportation; Chemical; Nuclear Settings, Machining, Painting, Foundry Work, Surface Treatment, Food Industries
Features Thermal Insulation; Weather Resistant
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details