Pollack Bamboo Crepe Fabric 4141/01

Description
Color: pearl Weight: 15 1/8 ounces per linear yard, 470 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: pearl Weight: 15 1/8 ounces per linear yard, 470 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Bamboo Crepe Fabric - 4141/01 - Pollack
New York, NY, USA
Bamboo Crepe Fabric
4141/01
Bamboo Crepe Fabric 4141/01
Color: pearl Weight: 15 1/8 ounces per linear yard, 470 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Color: pearl
Weight: 15 1/8 ounces per linear yard, 470 grams per linear meter
Flammability: CB117E - passes
Origin: Germany
Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4141/01
Product Name Bamboo Crepe Fabric
Material Natural; Bamboo
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 34 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details