Pollack Linen Boucle Fabric 4140/05

Description
Color: sterling Weight: 29 1/8 ounces per linear yard, 901 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: sterling Weight: 29 1/8 ounces per linear yard, 901 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Linen Boucle Fabric - 4140/05 - Pollack
New York, NY, USA
Linen Boucle Fabric
4140/05
Linen Boucle Fabric 4140/05
Color: sterling Weight: 29 1/8 ounces per linear yard, 901 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Color: sterling
Weight: 29 1/8 ounces per linear yard, 901 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4140/05
Product Name Linen Boucle Fabric
Material Cotton; Natural; Linen / Flax; Bamboo
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details