Pollack Linen Boucle Fabric 4140/01

Description
Color: pearl Weight: 29 1/8 ounces per linear yard, 901 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: pearl Weight: 29 1/8 ounces per linear yard, 901 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Linen Boucle Fabric - 4140/01 - Pollack
New York, NY, USA
Linen Boucle Fabric
4140/01
Linen Boucle Fabric 4140/01
Color: pearl Weight: 29 1/8 ounces per linear yard, 901 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Color: pearl
Weight: 29 1/8 ounces per linear yard, 901 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4140/01
Product Name Linen Boucle Fabric
Material Cotton; Natural; Linen / Flax; Bamboo
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Commercial Grade Fiberglass Paper - CERMEX® PR1000-C - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details