Pollack Stratum Fabric 4139/03

Description
Color: tea Weight: 19 3/4 ounces per linear yard, 613 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2010 Pollack & Associates
Description
Color: tea Weight: 19 3/4 ounces per linear yard, 613 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Stratum Fabric - 4139/03 - Pollack
New York, NY, USA
Stratum Fabric
4139/03
Stratum Fabric 4139/03
Color: tea Weight: 19 3/4 ounces per linear yard, 613 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2010 Pollack & Associates

Color: tea
Weight: 19 3/4 ounces per linear yard, 613 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Rachel Doriss and the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4139/03
Product Name Stratum Fabric
Material Synthetic; Natural; Polyamide; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 60 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details