Pollack Stratum Fabric 4139/01

Description
Color: mica Weight: 19 3/4 ounces per linear yard, 613 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2010 Pollack & Associates
Description
Color: mica Weight: 19 3/4 ounces per linear yard, 613 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Stratum Fabric - 4139/01 - Pollack
New York, NY, USA
Stratum Fabric
4139/01
Stratum Fabric 4139/01
Color: mica Weight: 19 3/4 ounces per linear yard, 613 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2010 Pollack & Associates

Color: mica
Weight: 19 3/4 ounces per linear yard, 613 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Rachel Doriss and the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4139/01
Product Name Stratum Fabric
Material Synthetic; Natural; Polyamide; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details