Pollack Goddess Fabric 4137/03

Description
Color: shooting star Weight: 5 5/8 ounces per linear yard, 174 7/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: shooting star Weight: 5 5/8 ounces per linear yard, 174 7/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Goddess Fabric - 4137/03 - Pollack
New York, NY, USA
Goddess Fabric
4137/03
Goddess Fabric 4137/03
Color: shooting star Weight: 5 5/8 ounces per linear yard, 174 7/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates

Color: shooting star
Weight: 5 5/8 ounces per linear yard, 174 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4137/03
Product Name Goddess Fabric
Material Synthetic; Polyester; Acetate
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 17 Premium - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details