Pollack Natty Fabric 4133/08

Description
Color: cinnamon Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: cinnamon Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Natty Fabric - 4133/08 - Pollack
New York, NY, USA
Natty Fabric
4133/08
Natty Fabric 4133/08
Color: cinnamon Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Color: cinnamon
Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4133/08
Product Name Natty Fabric
Material Synthetic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details