Pollack Natty Fabric 4133/07

Description
Color: mango Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: mango Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Natty Fabric - 4133/07 - Pollack
New York, NY, USA
Natty Fabric
4133/07
Natty Fabric 4133/07
Color: mango Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Color: mango
Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4133/07
Product Name Natty Fabric
Material Synthetic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details