Pollack Natty Fabric 4133/05

Description
Color: steel Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: steel Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Natty Fabric - 4133/05 - Pollack
New York, NY, USA
Natty Fabric
4133/05
Natty Fabric 4133/05
Color: steel Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Color: steel
Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4133/05
Product Name Natty Fabric
Material Synthetic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details