Color: tiramisu
Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates
| Pollack | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | 4133/04 |
| Product Name | Natty Fabric |
| Material | Synthetic; Acrylic |