Pollack Natty Fabric 4133/03

Description
Color: grain Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: grain Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Natty Fabric - 4133/03 - Pollack
New York, NY, USA
Natty Fabric
4133/03
Natty Fabric 4133/03
Color: grain Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Color: grain
Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4133/03
Product Name Natty Fabric
Material Synthetic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details