Pollack Downstream Fabric 4132/08

Description
Color: thoroughbred Weight: 23 ounces per linear yard, 713 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: thoroughbred Weight: 23 ounces per linear yard, 713 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Downstream Fabric - 4132/08 - Pollack
New York, NY, USA
Downstream Fabric
4132/08
Downstream Fabric 4132/08
Color: thoroughbred Weight: 23 ounces per linear yard, 713 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2009 Pollack & Associates

Color: thoroughbred
Weight: 23 ounces per linear yard, 713 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4132/08
Product Name Downstream Fabric
Material Cotton; Natural; Bamboo
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details