Pollack Spice Market Fabric 4128/02

Description
Color: brown sugar Weight: 14 1/8 ounces per linear yard, 437 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: brown sugar Weight: 14 1/8 ounces per linear yard, 437 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Spice Market Fabric - 4128/02 - Pollack
New York, NY, USA
Spice Market Fabric
4128/02
Spice Market Fabric 4128/02
Color: brown sugar Weight: 14 1/8 ounces per linear yard, 437 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Color: brown sugar
Weight: 14 1/8 ounces per linear yard, 437 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4128/02
Product Name Spice Market Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Coated Fiberglass - ARMATEX® NF 20 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details