Pollack Oasis Fabric 4127/04

Description
Color: weeping willow Weight: 19 7/8 ounces per linear yard, 617 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: weeping willow Weight: 19 7/8 ounces per linear yard, 617 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Oasis Fabric - 4127/04 - Pollack
New York, NY, USA
Oasis Fabric
4127/04
Oasis Fabric 4127/04
Color: weeping willow Weight: 19 7/8 ounces per linear yard, 617 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Color: weeping willow
Weight: 19 7/8 ounces per linear yard, 617 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4127/04
Product Name Oasis Fabric
Material Cotton; Natural; Bamboo
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details