Pollack Palio Fabric 4117/02

Description
Color: thoroughbred Weight: 12 1/8 ounces per linear yard, 374 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates
Description
Color: thoroughbred Weight: 12 1/8 ounces per linear yard, 374 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Palio Fabric - 4117/02 - Pollack
New York, NY, USA
Palio Fabric
4117/02
Palio Fabric 4117/02
Color: thoroughbred Weight: 12 1/8 ounces per linear yard, 374 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Color: thoroughbred
Weight: 12 1/8 ounces per linear yard, 374 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4117/02
Product Name Palio Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details