Pollack Tech Support Fabric 4110/06

Description
Color: coffee bean Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: coffee bean Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Tech Support Fabric - 4110/06 - Pollack
New York, NY, USA
Tech Support Fabric
4110/06
Tech Support Fabric 4110/06
Color: coffee bean Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Color: coffee bean
Weight: 15 ounces per linear yard, 465 grams per linear meter
Flammability: CB117E - passes UFAC - Class I
Origin: USA
Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4110/06
Product Name Tech Support Fabric
Material Synthetic; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details