Pollack Tech Support Fabric 4110/04

Description
Color: gold leaf Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: gold leaf Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Tech Support Fabric - 4110/04 - Pollack
New York, NY, USA
Tech Support Fabric
4110/04
Tech Support Fabric 4110/04
Color: gold leaf Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Color: gold leaf
Weight: 15 ounces per linear yard, 465 grams per linear meter
Flammability: CB117E - passes UFAC - Class I
Origin: USA
Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4110/04
Product Name Tech Support Fabric
Material Synthetic; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details