Pollack Tech Support Fabric 4110/03

Description
Color: grasses Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: grasses Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Tech Support Fabric - 4110/03 - Pollack
New York, NY, USA
Tech Support Fabric
4110/03
Tech Support Fabric 4110/03
Color: grasses Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Color: grasses
Weight: 15 ounces per linear yard, 465 grams per linear meter
Flammability: CB117E - passes UFAC - Class I
Origin: USA
Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4110/03
Product Name Tech Support Fabric
Material Synthetic; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details