Pollack Tech Support Fabric 4110/01

Description
Color: string Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: string Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Tech Support Fabric - 4110/01 - Pollack
New York, NY, USA
Tech Support Fabric
4110/01
Tech Support Fabric 4110/01
Color: string Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Color: string
Weight: 15 ounces per linear yard, 465 grams per linear meter
Flammability: CB117E - passes UFAC - Class I
Origin: USA
Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4110/01
Product Name Tech Support Fabric
Material Synthetic; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Protective Fiberglass Fabrics- Aluminized Silica - ARMATEX® SF2 12-NF - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details