Pollack Pebbly Fabric 4109/06

Description
Color: candied ginger Weight: 25 1/8 ounces per linear yard, 778 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: candied ginger Weight: 25 1/8 ounces per linear yard, 778 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Pebbly Fabric - 4109/06 - Pollack
New York, NY, USA
Pebbly Fabric
4109/06
Pebbly Fabric 4109/06
Color: candied ginger Weight: 25 1/8 ounces per linear yard, 778 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2007 Pollack & Associates

Color: candied ginger
Weight: 25 1/8 ounces per linear yard, 778 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4109/06
Product Name Pebbly Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details