Pollack Pebbly Fabric 4109/03

Description
Color: gravel Weight: 25 1/8 ounces per linear yard, 778 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: gravel Weight: 25 1/8 ounces per linear yard, 778 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Pebbly Fabric - 4109/03 - Pollack
New York, NY, USA
Pebbly Fabric
4109/03
Pebbly Fabric 4109/03
Color: gravel Weight: 25 1/8 ounces per linear yard, 778 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2007 Pollack & Associates

Color: gravel
Weight: 25 1/8 ounces per linear yard, 778 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4109/03
Product Name Pebbly Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details