Pollack Pebbly Fabric 4109/01

Description
Color: barnacle Weight: 25 1/8 ounces per linear yard, 778 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: barnacle Weight: 25 1/8 ounces per linear yard, 778 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Pebbly Fabric - 4109/01 - Pollack
New York, NY, USA
Pebbly Fabric
4109/01
Pebbly Fabric 4109/01
Color: barnacle Weight: 25 1/8 ounces per linear yard, 778 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2007 Pollack & Associates

Color: barnacle
Weight: 25 1/8 ounces per linear yard, 778 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4109/01
Product Name Pebbly Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 34 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details