Pollack Dorothy Fabric 4103/03

Description
Color: tamari Weight: 28 3/8 ounces per linear yard, 879 7/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: tamari Weight: 28 3/8 ounces per linear yard, 879 7/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Dorothy Fabric - 4103/03 - Pollack
New York, NY, USA
Dorothy Fabric
4103/03
Dorothy Fabric 4103/03
Color: tamari Weight: 28 3/8 ounces per linear yard, 879 7/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2007 Pollack & Associates

Color: tamari
Weight: 28 3/8 ounces per linear yard, 879 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4103/03
Product Name Dorothy Fabric
Material Synthetic; Cotton; Natural; Acetate; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details