Pollack Sailing Stripe Fabric 4095/08

Description
Color: crystal Weight: 12 1/4 ounces per linear yard, 377 7/8 grams per linear meter Flammability: CB117E - passes Origin: Brazil Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2005 Pollack & Associates
Description
Color: crystal Weight: 12 1/4 ounces per linear yard, 377 7/8 grams per linear meter Flammability: CB117E - passes Origin: Brazil Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Sailing Stripe Fabric - 4095/08 - Pollack
New York, NY, USA
Sailing Stripe Fabric
4095/08
Sailing Stripe Fabric 4095/08
Color: crystal Weight: 12 1/4 ounces per linear yard, 377 7/8 grams per linear meter Flammability: CB117E - passes Origin: Brazil Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2005 Pollack & Associates

Color: crystal
Weight: 12 1/4 ounces per linear yard, 377 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Brazil
Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4095/08
Product Name Sailing Stripe Fabric
Material Natural; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details